Anatech Electronics, Inc. 1575 MHz Connectorized GPS Ceramic Band Pass Filter AM1575B316-C

Description
1575 MHz Connectorized GPS Ceramic Band Pass Filter
Request a Quote
Description
1575 MHz Connectorized GPS Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Connectorized GPS Ceramic Band Pass Filter - AM1575B316-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Connectorized GPS Ceramic Band Pass Filter
AM1575B316-C
1575 MHz Connectorized GPS Ceramic Band Pass Filter AM1575B316-C
1575 MHz Connectorized GPS Ceramic Band Pass Filter

1575 MHz Connectorized GPS Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B316-C
Product Name 1575 MHz Connectorized GPS Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B1055 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 1.00E6 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
5750 MHz Cavity Band Pass Filter - AB5750B770 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5750 MHz
Bandwidth 10000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details