Anatech Electronics, Inc. 1575 MHz Ceramic Band Pass Filter AM1575B1156

Description
1575 MHz Ceramic Band Pass Filter GPS Communication
Request a Quote
Description
1575 MHz Ceramic Band Pass Filter GPS Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Ceramic Band Pass Filter - AM1575B1156 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Ceramic Band Pass Filter
AM1575B1156
1575 MHz Ceramic Band Pass Filter AM1575B1156
1575 MHz Ceramic Band Pass Filter GPS Communication

1575 MHz Ceramic Band Pass Filter GPS Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B1156
Product Name 1575 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1975-1990 MHz LTE Frequency Band 2 PCS Band Pass Filter - AB1982B797 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1982 MHz
Bandwidth 15000 kHz
View Details
5575 MHz WiFi Cavity Filter - AB5575B1047 - Anatech Electronics, Inc.
Specs
Fc 5575 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2212 MHz WiFi Cavity Band Pass Filter - AB2212B978 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2212 MHz
Bandwidth 22000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details