Anatech Electronics, Inc. 1575.42 MHz / 1189.5 MHz Ceramic Duplexer AM1575-1189D1167

Description
1575.42 MHz / 1189.5 MHz Ceramic Duplexer
Request a Quote
Description
1575.42 MHz / 1189.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 MHz / 1189.5 MHz Ceramic Duplexer - AM1575-1189D1167 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 MHz / 1189.5 MHz Ceramic Duplexer
AM1575-1189D1167
1575.42 MHz / 1189.5 MHz Ceramic Duplexer AM1575-1189D1167
1575.42 MHz / 1189.5 MHz Ceramic Duplexer

1575.42 MHz / 1189.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1575-1189D1167
Product Name 1575.42 MHz / 1189.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

4400-4940 MHz / 5250-5850 MHz Cavity Duplexer - AD4670-5550D346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
402-450 MHz Duplexer - AE402-450DB5446 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
View Details
1500 MHz / 2595 MHz Cavity Duplexer - AD1500-2595D442 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 16 dB
View Details
1465 MHz / 2930 MHz / 4395 MHz Triplexer - AD1465-2930-4395TR322 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3500 dB
View Details