Anatech Electronics, Inc. 1575.42 / 1189.5 MHz Ceramic Duplexer AM1575-1189D1164

Description
1575.42 / 1189.5 MHz Ceramic Duplexer
Request a Quote
Description
1575.42 / 1189.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575.42 / 1189.5 MHz Ceramic Duplexer - AM1575-1189D1164 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575.42 / 1189.5 MHz Ceramic Duplexer
AM1575-1189D1164
1575.42 / 1189.5 MHz Ceramic Duplexer AM1575-1189D1164
1575.42 / 1189.5 MHz Ceramic Duplexer

1575.42 / 1189.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1575-1189D1164
Product Name 1575.42 / 1189.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

1790-2062.5 / 2235.5-2239.5 MHz Cavity Duplexer - AE1826-2237D482 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
2380-2420 / 2440-2480 MHz Cavity Duplexer - AD2400-2460D358 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.2 dB
Return Loss 16 dB
View Details
1850-1915/1930-1995 MHz LTE Frequency Band 2 Cavity Duplexer - AD1882-1962D439 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
718/773 MHz LTE Cavity Duplexer - AD718-773D476 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details