Anatech Electronics, Inc.
1567.5 MHz Saw Filter
AM1567S817
Description
1567.5 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1567.5 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1567S817 |
|
Product Name
|
1567.5 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1568 MHz
|
|
Bandwidth
|
85000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1877 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1488 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2072 MHz
Bandwidth
95000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2412 MHz
Bandwidth
12000 kHz
View Details