Anatech Electronics, Inc. 1565 MHz Ceramic Band Pass Filter AM1565B1204

Description
1565 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote
Description
1565 MHz Ceramic Band Pass Filter for S-band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565 MHz Ceramic Band Pass Filter - AM1565B1204 - Anatech Electronics, Inc.
Garfield, NJ, United States
1565 MHz Ceramic Band Pass Filter
AM1565B1204
1565 MHz Ceramic Band Pass Filter AM1565B1204
1565 MHz Ceramic Band Pass Filter for S-band applications

1565 MHz Ceramic Band Pass Filter for S-band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1565B1204
Product Name 1565 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1565 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5000 MHz Cavity Band Pass Filter - AB5000B1320 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 600000 kHz
View Details