Anatech Electronics, Inc. 1560 MHz Ceramic Band Pass Filter AM1560B1020

Description
1560 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1560 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1560 MHz Ceramic Band Pass Filter - AM1560B1020 - Anatech Electronics, Inc.
Garfield, NJ, United States
1560 MHz Ceramic Band Pass Filter
AM1560B1020
1560 MHz Ceramic Band Pass Filter AM1560B1020
1560 MHz Ceramic Band Pass Filter for S Band applications

1560 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1560B1020
Product Name 1560 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1560 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2262 MHz WiFi Cavity Band Pass Filter - AB2262B983 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2262 MHz
Bandwidth 22000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details