Anatech Electronics, Inc.
1542 MHz Saw Filter
AM1542S921
Description
1542 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
1542 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM1542S921 |
|
Product Name
|
1542 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
1542 MHz
|
|
Bandwidth
|
34000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
15000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3504 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2038 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5180 MHz
Bandwidth
20000 kHz
View Details