Anatech Electronics, Inc. 1542 MHz Ceramic Band Pass Filter AM1542B1486

Description
1542 MHz Ceramic Band Pass Filter
Request a Quote
Description
1542 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz Ceramic Band Pass Filter - AM1542B1486 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz Ceramic Band Pass Filter
AM1542B1486
1542 MHz Ceramic Band Pass Filter AM1542B1486
1542 MHz Ceramic Band Pass Filter

1542 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1542B1486
Product Name 1542 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1542 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2237 MHz WiFi Cavity Band Pass Filter - AB2237B923 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2237 MHz
Bandwidth 22000 kHz
View Details
1575 MHz Cavity Band Pass Filter - AB1575B1272 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1575 MHz
Bandwidth 50000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1160 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details