Anatech Electronics, Inc. 1542 MHz, 1643 MHz Ceramic Duplexer AM1542-1643D1032

Description
1525 - 1559 MHz, 1626 - 1660 MHz Ceramic Duplexer for INMARSAT applications
Request a Quote
Description
1525 - 1559 MHz, 1626 - 1660 MHz Ceramic Duplexer for INMARSAT applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1542 MHz, 1643 MHz Ceramic Duplexer - AM1542-1643D1032 - Anatech Electronics, Inc.
Garfield, NJ, United States
1542 MHz, 1643 MHz Ceramic Duplexer
AM1542-1643D1032
1542 MHz, 1643 MHz Ceramic Duplexer AM1542-1643D1032
1525 - 1559 MHz, 1626 - 1660 MHz Ceramic Duplexer for INMARSAT applications

1525 - 1559 MHz, 1626 - 1660 MHz Ceramic Duplexer for INMARSAT applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1542-1643D1032
Product Name 1542 MHz, 1643 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz / 4280 MHz / 6420 MHz Multi Band Triplexer - AD2140-4280-6420TR294 - Anatech Electronics, Inc.
Specs
Device Type Triplexer; Multiplexer
Insertion Loss 0.3000 dB
View Details
5885/5915 MHz Cavity Duplexer - AD5885-5915D463 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
Return Loss 15 dB
View Details
885-909/930-954 MHz Cavity Duplexer - AD897-942D208 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.6 dB
Return Loss 20 dB
View Details
1865-1885 MHz / 1945-1965 MHz Cavity Duplexer - AE1875-1955DB2025 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
Return Loss 15 dB
View Details