Anatech Electronics, Inc. 153 MHz IF Saw Filter 2 MHz Bandwidth AM153S618

Description
153 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote
Description
153 MHz IF Saw Filter 2 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
153 MHz IF Saw Filter 2 MHz Bandwidth - AM153S618 - Anatech Electronics, Inc.
Garfield, NJ, United States
153 MHz IF Saw Filter 2 MHz Bandwidth
AM153S618
153 MHz IF Saw Filter 2 MHz Bandwidth AM153S618
153 MHz IF Saw Filter 2 MHz Bandwidth

153 MHz IF Saw Filter 2 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM153S618
Product Name 153 MHz IF Saw Filter 2 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 153 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details
4675 MHz Cavity Band Pass Filter - AB4675B1348 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details