Anatech Electronics, Inc. 1539 / 1650.5 MHz Ceramic Duplexer AM1539-1650D1130

Description
1539 / 1650.5 MHz Ceramic Duplexer
Request a Quote
Description
1539 / 1650.5 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1539 / 1650.5 MHz Ceramic Duplexer - AM1539-1650D1130 - Anatech Electronics, Inc.
Garfield, NJ, United States
1539 / 1650.5 MHz Ceramic Duplexer
AM1539-1650D1130
1539 / 1650.5 MHz Ceramic Duplexer AM1539-1650D1130
1539 / 1650.5 MHz Ceramic Duplexer

1539 / 1650.5 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1539-1650D1130
Product Name 1539 / 1650.5 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

512 MHz / 915 MHz Cavity Duplexer - AD512-915D468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
1760-1785 MHz / 1855-1880 MHz Cavity Duplexer - AE1772-1867DB2018 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
20-500 MHz / 550-1000 MHz Duplexer - AE500-550DB5459 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.5000 dB
View Details
1920-1980/2110-2170 MHz LTE Frequency Band 1 Cavity Duplexer - AD1950-2140D390 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details