Anatech Electronics, Inc. Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz AD1539-1651D5420

Description
Extended L-Band Cavity Duplexer 1518-1560/1626.5-167 5.5 MHz
Request a Quote
Description
Extended L-Band Cavity Duplexer 1518-1560/1626.5-167 5.5 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz - AD1539-1651D5420 - Anatech Electronics, Inc.
Garfield, NJ, United States
Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz
AD1539-1651D5420
Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz AD1539-1651D5420
Extended L-Band Cavity Duplexer 1518-1560/1626.5-167 5.5 MHz

Extended L-Band Cavity Duplexer 1518-1560/1626.5-1675.5 MHz

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AD1539-1651D5420
Product Name Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

5725-5765 MHz / 5785-5825 MHz Cavity Duplexer - AD5745-5805D357 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.7 dB
Return Loss 15 dB
View Details
401 MHz / 432 MHz LC Diplexer - AE401-432LDP5454 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
898.5 MHz / 937.5 MHz Cavity Duplexer - AD898-937D431 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 18 dB
View Details
698-704 MHz / 728-734 MHz Single In/Out Duplexer - AD701-731C111 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details