Anatech Electronics, Inc.
Band Pass Crystal Filter
AM153.075CR162
Description
Band Pass Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Band Pass Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM153.075CR162 |
|
Product Name
|
Band Pass Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
153 MHz
|
|
Bandwidth
|
6 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5800 MHz
Insertion Loss
3 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2016 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1500 MHz
Bandwidth
1.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1644 MHz
Bandwidth
20000 kHz
View Details