Anatech Electronics, Inc. 1503.4 MHz SAW Band Pass Filter AM1503S1054

Description
1503.4 MHz SAW Band Pass Filter
Request a Quote
Description
1503.4 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1503.4 MHz SAW Band Pass Filter - AM1503S1054 - Anatech Electronics, Inc.
Garfield, NJ, United States
1503.4 MHz SAW Band Pass Filter
AM1503S1054
1503.4 MHz SAW Band Pass Filter AM1503S1054
1503.4 MHz SAW Band Pass Filter

1503.4 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1503S1054
Product Name 1503.4 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1503 MHz
Bandwidth 15000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details