Anatech Electronics, Inc. 1503.4 MHz Ceramic Band Pass Filter AM1503B1395

Description
1503.4 MHz Ceramic Band Pass Filter
Request a Quote
Description
1503.4 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1503.4 MHz Ceramic Band Pass Filter - AM1503B1395 - Anatech Electronics, Inc.
Garfield, NJ, United States
1503.4 MHz Ceramic Band Pass Filter
AM1503B1395
1503.4 MHz Ceramic Band Pass Filter AM1503B1395
1503.4 MHz Ceramic Band Pass Filter

1503.4 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1503B1395
Product Name 1503.4 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1503 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
5510 MHz Cavity Band Pass Filter - AB5510B563 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5510 MHz
Bandwidth 20000 kHz
View Details
1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details