Anatech Electronics, Inc. 1500 MHz Ceramic Band Pass Filter AM1500B1444

Description
1500 MHz Ceramic Band Pass Filter
Request a Quote
Description
1500 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Ceramic Band Pass Filter - AM1500B1444 - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Ceramic Band Pass Filter
AM1500B1444
1500 MHz Ceramic Band Pass Filter AM1500B1444
1500 MHz Ceramic Band Pass Filter

1500 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1500B1444
Product Name 1500 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1500 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490-5695 MHz Cavity Band Pass Filter - AB5592B786 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5592 MHz
Bandwidth 205000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B730 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 100000 kHz
View Details