Anatech Electronics, Inc. 1470 MHz Ceramic Bandpass Filter AM1470B1755

Description
1470 MHz Ceramic Bandpass Filter
Request a Quote
Description
1470 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1470 MHz Ceramic Bandpass Filter - AM1470B1755 - Anatech Electronics, Inc.
Garfield, NJ, United States
1470 MHz Ceramic Bandpass Filter
AM1470B1755
1470 MHz Ceramic Bandpass Filter AM1470B1755
1470 MHz Ceramic Bandpass Filter

1470 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1470B1755
Product Name 1470 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1470 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
1820 MHz Cavity Band Pass Filter - AB1820B818 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1820 MHz
Bandwidth 2000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
2109.5 MHz Cavity Band Pass Filter - AB2109B706 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details