Anatech Electronics, Inc. 1458 MHz Ceramic Bandpass Filter AM1458B1756

Description
1458 MHz Ceramic Bandpass Filter
Request a Quote
Description
1458 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1458 MHz Ceramic Bandpass Filter - AM1458B1756 - Anatech Electronics, Inc.
Garfield, NJ, United States
1458 MHz Ceramic Bandpass Filter
AM1458B1756
1458 MHz Ceramic Bandpass Filter AM1458B1756
1458 MHz Ceramic Bandpass Filter

1458 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1458B1756
Product Name 1458 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1458 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Band Pass Filter - AB2072B1327 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details