Anatech Electronics, Inc. 1445 MHz Ceramic Band Pass Filter on Evaluation Board AM1445B1623-E

Description
1445 MHz Ceramic Band Pass Filter on Evaluation Board
Request a Quote
Description
1445 MHz Ceramic Band Pass Filter on Evaluation Board
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1445 MHz Ceramic Band Pass Filter on Evaluation Board - AM1445B1623-E - Anatech Electronics, Inc.
Garfield, NJ, United States
1445 MHz Ceramic Band Pass Filter on Evaluation Board
AM1445B1623-E
1445 MHz Ceramic Band Pass Filter on Evaluation Board AM1445B1623-E
1445 MHz Ceramic Band Pass Filter on Evaluation Board

1445 MHz Ceramic Band Pass Filter on Evaluation Board

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1445B1623-E
Product Name 1445 MHz Ceramic Band Pass Filter on Evaluation Board
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1445 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details