Anatech Electronics, Inc. 1445 MHz Ceramic Band Pass Filter AM1445B1622

Description
1445 MHz Ceramic Band Pass Filter
Request a Quote
Description
1445 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1445 MHz Ceramic Band Pass Filter - AM1445B1622 - Anatech Electronics, Inc.
Garfield, NJ, United States
1445 MHz Ceramic Band Pass Filter
AM1445B1622
1445 MHz Ceramic Band Pass Filter AM1445B1622
1445 MHz Ceramic Band Pass Filter

1445 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1445B1622
Product Name 1445 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1445 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details
19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details