Anatech Electronics, Inc. 1442.5 MHz Ceramic Band Pass Filter AM1442B1494

Description
1442.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1442.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1442.5 MHz Ceramic Band Pass Filter - AM1442B1494 - Anatech Electronics, Inc.
Garfield, NJ, United States
1442.5 MHz Ceramic Band Pass Filter
AM1442B1494
1442.5 MHz Ceramic Band Pass Filter AM1442B1494
1442.5 MHz Ceramic Band Pass Filter

1442.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1442B1494
Product Name 1442.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1442 MHz
Bandwidth 55000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490 MHz WiFi Cavity Band Pass Filter for Outdoor - AB2490B1274-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 22000 kHz
View Details
4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
3595.5 MHz Cavity Band Pass Filter - AB3595B760 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3596 MHz
Bandwidth 10000 kHz
View Details