Anatech Electronics, Inc. Low-Loss 140MHz IF SAW Filter AM140S709

Description
Low-Loss 140MHz IF SAW Filter
Request a Quote
Description
Low-Loss 140MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 140MHz IF SAW Filter - AM140S709 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 140MHz IF SAW Filter
AM140S709
Low-Loss 140MHz IF SAW Filter AM140S709
Low-Loss 140MHz IF SAW Filter

Low-Loss 140MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S709
Product Name Low-Loss 140MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 9300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
1875 MHz Cavity Band Pass Filter - AB1875B882 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1875 MHz
Bandwidth 24000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter for Outdoor - AB2072B1327-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2466.5 MHz WiFi Cavity Band Pass Filter - AB2466B1269 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2466 MHz
Bandwidth 22000 kHz
View Details