Anatech Electronics, Inc. Low-Loss 140MHz IF SAW Filter AM140S706

Description
Low-Loss 140MHz IF SAW Filter
Request a Quote
Description
Low-Loss 140MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 140MHz IF SAW Filter - AM140S706 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 140MHz IF SAW Filter
AM140S706
Low-Loss 140MHz IF SAW Filter AM140S706
Low-Loss 140MHz IF SAW Filter

Low-Loss 140MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S706
Product Name Low-Loss 140MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 6700 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details