Anatech Electronics, Inc.
140MHz SAW BPF
AM140S418
Description
140MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
140MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM140S418 |
|
Product Name
|
140MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
140 MHz
|
|
Bandwidth
|
14200 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1370 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2422 MHz
Bandwidth
17000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
395 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2120 MHz
Bandwidth
51000 kHz
View Details