Anatech Electronics, Inc.
140 MHz Saw Filter
AM140S254
Description
140 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
140 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM140S254 |
|
Product Name
|
140 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
140 MHz
|
|
Bandwidth
|
180 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2512 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1800 MHz
Bandwidth
100000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18880 MHz
Bandwidth
110000 kHz
View Details