Anatech Electronics, Inc. 1401 MHz SAW Band Pass Filter AM1401S1053

Description
1401 MHz SAW Band Pass Filter
Request a Quote
Description
1401 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1401 MHz SAW Band Pass Filter - AM1401S1053 - Anatech Electronics, Inc.
Garfield, NJ, United States
1401 MHz SAW Band Pass Filter
AM1401S1053
1401 MHz SAW Band Pass Filter AM1401S1053
1401 MHz SAW Band Pass Filter

1401 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1401S1053
Product Name 1401 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1401 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4881 MHz WiFi Cavity Filter - AB4881B538 - Anatech Electronics, Inc.
Specs
Fc 4881 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2412B1084 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 12000 kHz
View Details