Anatech Electronics, Inc. 1400 MHz Ceramic Band Pass Filter AM1400B1428

Description
1400 MHz Ceramic Band Pass Filter
Request a Quote
Description
1400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1400 MHz Ceramic Band Pass Filter - AM1400B1428 - Anatech Electronics, Inc.
Garfield, NJ, United States
1400 MHz Ceramic Band Pass Filter
AM1400B1428
1400 MHz Ceramic Band Pass Filter AM1400B1428
1400 MHz Ceramic Band Pass Filter

1400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1400B1428
Product Name 1400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1400 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
3430 MHz Cavity Band Pass Filter - AB3430B839 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 5000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1125 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B1135 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 34000 kHz
View Details