Anatech Electronics, Inc. 1280 MHz Ceramic Band Pass Filter AM1280B1500

Description
1280 MHz Ceramic Band Pass Filter
Request a Quote
Description
1280 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1280 MHz Ceramic Band Pass Filter - AM1280B1500 - Anatech Electronics, Inc.
Garfield, NJ, United States
1280 MHz Ceramic Band Pass Filter
AM1280B1500
1280 MHz Ceramic Band Pass Filter AM1280B1500
1280 MHz Ceramic Band Pass Filter

1280 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1280B1500
Product Name 1280 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1280 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2400-2483 MHz Cavity Band Pass Filter with N-F connectors - AB2441B780-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 83000 kHz
View Details