Anatech Electronics, Inc. Low-Loss 125MHz IF SAW Filter AM125S695

Description
Low-Loss 125MHz IF SAW Filter
Request a Quote
Description
Low-Loss 125MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 125MHz IF SAW Filter - AM125S695 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 125MHz IF SAW Filter
AM125S695
Low-Loss 125MHz IF SAW Filter AM125S695
Low-Loss 125MHz IF SAW Filter

Low-Loss 125MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM125S695
Product Name Low-Loss 125MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 125 MHz
Bandwidth 30500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B566 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2835 MHz Cavity Band Pass Filter - AB2835B1262 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2835 MHz
Bandwidth 56000 kHz
View Details