Anatech Electronics, Inc. Low-Loss 125MHz IF SAW Filter AM125S693

Description
Low-Loss 125MHz IF SAW Filter
Request a Quote
Description
Low-Loss 125MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 125MHz IF SAW Filter - AM125S693 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 125MHz IF SAW Filter
AM125S693
Low-Loss 125MHz IF SAW Filter AM125S693
Low-Loss 125MHz IF SAW Filter

Low-Loss 125MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM125S693
Product Name Low-Loss 125MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 125 MHz
Bandwidth 28500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1310 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details