Anatech Electronics, Inc. 1230 MHz / 1585 MHz Ceramic Duplexer AM1230-1585D1133

Description
1230 MHz / 1585 MHz Ceramic Duplexer
Request a Quote
Description
1230 MHz / 1585 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz / 1585 MHz Ceramic Duplexer - AM1230-1585D1133 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz / 1585 MHz Ceramic Duplexer
AM1230-1585D1133
1230 MHz / 1585 MHz Ceramic Duplexer AM1230-1585D1133
1230 MHz / 1585 MHz Ceramic Duplexer

1230 MHz / 1585 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1230-1585D1133
Product Name 1230 MHz / 1585 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

3100 MHz / 6200 MHz / 9300 MHz Triplexer - AD3100-6200-9300TR318 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details
4400-4940 MHz / 5250-5850 MHz Cavity Duplexer - AD4670-5550D346 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details
2072.5 MHz / 2300 MHz / 1800 MHz Triplexer - AE2072-2300-1800TR1299 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.8000 dB
View Details
512 MHz / 915 MHz Cavity Duplexer - AD512-915D468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details