Anatech Electronics, Inc. 1230 MHz, 1565 MHz Ceramic Duplexer AM1230-1565D999

Description
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications
Request a Quote
Description
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz, 1565 MHz Ceramic Duplexer - AM1230-1565D999 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz, 1565 MHz Ceramic Duplexer
AM1230-1565D999
1230 MHz, 1565 MHz Ceramic Duplexer AM1230-1565D999
1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications

1170 - 1290 MHz, 1520 - 1610 MHz Ceramic Duplexer for GPS applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1230-1565D999
Product Name 1230 MHz, 1565 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

0-400 MHz / 1710-2140 MHz Duplexer - AE200-1925DB301 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 14 dB
View Details
2000 MHz / 4000 MHz / 6000 MHz Triplexer - AD2000-4000-6000TR312 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.3000 dB
View Details
1850-1915 MHz 1930-1995 MHz LTE Frquency Band 2 Cavity Duplexer - AD1882-1960D262 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 18 dB
View Details
4460-4940 MHz Cavity Diplexer - AD4460-4940D256 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 0.8000 dB
Return Loss 16 dB
View Details