Anatech Electronics, Inc. 1227 MHz GPS Saw Filter AM1227S359

Description
1227 MHz GPS Saw Filter
Request a Quote
Description
1227 MHz GPS Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz GPS Saw Filter - AM1227S359 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz GPS Saw Filter
AM1227S359
1227 MHz GPS Saw Filter AM1227S359
1227 MHz GPS Saw Filter

1227 MHz GPS Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227S359
Product Name 1227 MHz GPS Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1227 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4940 MHz Cavity Band Pass Filter - AB4940B525 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4940 MHz
Bandwidth 20000 kHz
View Details
2098.5-2108.5 MHz Cavity Filter - AB2103B11212 - Anatech Electronics, Inc.
Specs
Fc 2104 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1795MHz Cavity Band Pass filter - AB1795B1225 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1795 MHz
Insertion Loss 1.5 dB
View Details
1865-1950 MHz Cavity Band Pass Filter - AB1907B1215 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1908 MHz
Bandwidth 85000 kHz
View Details