Anatech Electronics, Inc. 1227 MHz GPS RF SAW Filter AM1227S358

Description
1227 MHz GPS RF SAW Filter
Request a Quote
Description
1227 MHz GPS RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz GPS RF SAW Filter - AM1227S358 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz GPS RF SAW Filter
AM1227S358
1227 MHz GPS RF SAW Filter AM1227S358
1227 MHz GPS RF SAW Filter

1227 MHz GPS RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227S358
Product Name 1227 MHz GPS RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1227 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1643.5 MHz Cavity Band Pass Filter - AB1643B740 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1644 MHz
Bandwidth 34000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details