Anatech Electronics, Inc.
120.1 MHz Saw Filter
AM120S272
Description
120.1 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
120.1 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM120S272 |
|
Product Name
|
120.1 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
120 MHz
|
|
Bandwidth
|
19960 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3500 MHz
Bandwidth
200000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4940 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4925 MHz
Bandwidth
150000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2608 MHz
Bandwidth
24000 kHz
View Details