Anatech Electronics, Inc. 1209.5 MHz SAW Band Pass Filter AM1209S836

Description
1209.5 MHz SAW Band Pass Filter
Request a Quote
Description
1209.5 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1209.5 MHz SAW Band Pass Filter - AM1209S836 - Anatech Electronics, Inc.
Garfield, NJ, United States
1209.5 MHz SAW Band Pass Filter
AM1209S836
1209.5 MHz SAW Band Pass Filter AM1209S836
1209.5 MHz SAW Band Pass Filter

1209.5 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1209S836
Product Name 1209.5 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1210 MHz
Bandwidth 87000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

11138-11198 MHz Cavity Band Pass Filter - AB11168B1065 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11168 MHz
Bandwidth 60000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
3482-3567 MHz Cavity Band Pass Filter - AB3525B1223 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3525 MHz
Bandwidth 85000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B713 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details