Anatech Electronics, Inc. 1206 MHz Ceramic Band Pass Filter AM1206B1685

Description
1206 MHz Ceramic Band Pass Filter
Request a Quote
Description
1206 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1206 MHz Ceramic Band Pass Filter - AM1206B1685 - Anatech Electronics, Inc.
Garfield, NJ, United States
1206 MHz Ceramic Band Pass Filter
AM1206B1685
1206 MHz Ceramic Band Pass Filter AM1206B1685
1206 MHz Ceramic Band Pass Filter

1206 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1206B1685
Product Name 1206 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1206 MHz
Bandwidth 45000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details