Anatech Electronics, Inc. 1206 MHz / 1575 MHz Connectorized Ceramic Duplexer AM1206-1575D1174-C

Description
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer
Request a Quote
Description
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer - AM1206-1575D1174-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer
AM1206-1575D1174-C
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer AM1206-1575D1174-C
1206 MHz / 1575 MHz Connectorized Ceramic Duplexer

1206 MHz / 1575 MHz Connectorized Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1206-1575D1174-C
Product Name 1206 MHz / 1575 MHz Connectorized Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

776-778/ 745-757 MHz Cavity Duplexer - AD782-751D356 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 2 dB
Return Loss 14 dB
View Details
VHF-UHF LC Diplexer - AE155-450DP5431 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
Extended L-Band Duplexers 1518-1560/1626.5-1675.5 MHz - AD1539-1651D5420 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details