Anatech Electronics, Inc. 1187 MHz Ceramic Band Pass Filter AM1187B1345

Description
1187 MHz Ceramic Band Pass Filter
Request a Quote
Description
1187 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1187 MHz Ceramic Band Pass Filter - AM1187B1345 - Anatech Electronics, Inc.
Garfield, NJ, United States
1187 MHz Ceramic Band Pass Filter
AM1187B1345
1187 MHz Ceramic Band Pass Filter AM1187B1345
1187 MHz Ceramic Band Pass Filter

1187 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1187B1345
Product Name 1187 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1187 MHz
Bandwidth 375000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2084B1124 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B617 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 12000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details