Anatech Electronics, Inc. 1176 MHz/1575 MHz Ceramic Duplexer AM1176-1575D1147

Description
1176 MHz/1575 MHz Ceramic Duplexer
Request a Quote
Description
1176 MHz/1575 MHz Ceramic Duplexer
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1176 MHz/1575 MHz Ceramic Duplexer - AM1176-1575D1147 - Anatech Electronics, Inc.
Garfield, NJ, United States
1176 MHz/1575 MHz Ceramic Duplexer
AM1176-1575D1147
1176 MHz/1575 MHz Ceramic Duplexer AM1176-1575D1147
1176 MHz/1575 MHz Ceramic Duplexer

1176 MHz/1575 MHz Ceramic Duplexer

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number AM1176-1575D1147
Product Name 1176 MHz/1575 MHz Ceramic Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

512 MHz / 915 MHz Cavity Duplexer - AD512-915D468 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
Return Loss 15 dB
View Details
440-448 MHz / 464-472 MHz Cavity Duplexers - AD444-468D395 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 14 dB
View Details
1735-1760 MHz/ 1830-1855 MHz -GSM-Cavity Diplexer - AE1747-1842DB3056-1 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1 dB
Return Loss 17 dB
View Details
1920-1980 MHz / 2110-2170 MHz Cavity Duplexer - AE1950-2140DB2110 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details