Anatech Electronics, Inc. 115 MHz IF Saw Filter 26 MHz Bandwidth AM115S591

Description
115 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
115 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
115 MHz IF Saw Filter 26 MHz Bandwidth - AM115S591 - Anatech Electronics, Inc.
Garfield, NJ, United States
115 MHz IF Saw Filter 26 MHz Bandwidth
AM115S591
115 MHz IF Saw Filter 26 MHz Bandwidth AM115S591
115 MHz IF Saw Filter 26 MHz Bandwidth

115 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM115S591
Product Name 115 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 115 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
5344 MHz Cavity Band Pass Filter - AB5344B870 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5344 MHz
Bandwidth 480000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details
5755-5795 MHz Cavity Band Pass Filter - AB5775B785 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 40000 kHz
View Details