Anatech Electronics, Inc. 1110 MHz Ceramic Band Pass Filter AM1110B1313

Description
1110 MHz Ceramic Band Pass Filter
Request a Quote
Description
1110 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1110 MHz Ceramic Band Pass Filter - AM1110B1313 - Anatech Electronics, Inc.
Garfield, NJ, United States
1110 MHz Ceramic Band Pass Filter
AM1110B1313
1110 MHz Ceramic Band Pass Filter AM1110B1313
1110 MHz Ceramic Band Pass Filter

1110 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1110B1313
Product Name 1110 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1100 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5.8GHz Cavity Band Pass Filter - AB5800B527 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 40000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details