Anatech Electronics, Inc. 110 MHz IF Saw Filter 20 MHz Bandwidth AM110S584

Description
110 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote
Description
110 MHz IF Saw Filter 20 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110 MHz IF Saw Filter 20 MHz Bandwidth - AM110S584 - Anatech Electronics, Inc.
Garfield, NJ, United States
110 MHz IF Saw Filter 20 MHz Bandwidth
AM110S584
110 MHz IF Saw Filter 20 MHz Bandwidth AM110S584
110 MHz IF Saw Filter 20 MHz Bandwidth

110 MHz IF Saw Filter 20 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM110S584
Product Name 110 MHz IF Saw Filter 20 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 110 MHz
Bandwidth 20350 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
1600 MHz Cavity Band Pass Filter - AB1600B887 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
3300 MHz Cavity Band Pass Filter - AB3300B647 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3300 MHz
Bandwidth 50000 kHz
View Details