Anatech Electronics, Inc. 110 MHz IF Saw Filter 3 MHz Bandwidth AM110S582

Description
110 MHz IF Saw Filter 3 MHz Bandwidth
Request a Quote
Description
110 MHz IF Saw Filter 3 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
110 MHz IF Saw Filter 3 MHz Bandwidth - AM110S582 - Anatech Electronics, Inc.
Garfield, NJ, United States
110 MHz IF Saw Filter 3 MHz Bandwidth
AM110S582
110 MHz IF Saw Filter 3 MHz Bandwidth AM110S582
110 MHz IF Saw Filter 3 MHz Bandwidth

110 MHz IF Saw Filter 3 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM110S582
Product Name 110 MHz IF Saw Filter 3 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 110 MHz
Bandwidth 3900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1.3 GHz Cavity Band Pass Filter - AB1300B467 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 12000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
1350-1400 MHz Cavity Band Pass Filter - AB1375B932 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 50000 kHz
View Details
5500 MHz WiFi Cavity Filter - AB5500B954 - Anatech Electronics, Inc.
Specs
Fc 5500 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details