Anatech Electronics, Inc. 10 MHz Crystal Filter AM10CR220

Description
10 MHz Crystal Filter
Request a Quote
Description
10 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10 MHz Crystal Filter - AM10CR220 - Anatech Electronics, Inc.
Garfield, NJ, United States
10 MHz Crystal Filter
AM10CR220
10 MHz Crystal Filter AM10CR220
10 MHz Crystal Filter

10 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM10CR220
Product Name 10 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 10 MHz
Bandwidth 2.5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2417B1085 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2417 MHz
Bandwidth 12000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
2320-2330 MHz Cavity Filter - AB2325B995 - Anatech Electronics, Inc.
Specs
Fc 2325 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details