Anatech Electronics, Inc. 1095 MHz Ceramic Band Pass Filter AM1095B1599

Description
1095 MHz Ceramic Band Pass Filter
Request a Quote
Description
1095 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1095 MHz Ceramic Band Pass Filter - AM1095B1599 - Anatech Electronics, Inc.
Garfield, NJ, United States
1095 MHz Ceramic Band Pass Filter
AM1095B1599
1095 MHz Ceramic Band Pass Filter AM1095B1599
1095 MHz Ceramic Band Pass Filter

1095 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1095B1599
Product Name 1095 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1095 MHz
Bandwidth 40000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600-2500 MHz Cavity Band Pass Filter - AB2050B1211 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 900000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2432B1088 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2432 MHz
Bandwidth 12000 kHz
View Details
225 MHz Cavity Band Pass Filter - AB225B1351 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 225 MHz
Bandwidth 30000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details