Anatech Electronics, Inc. 1090 MHz Ceramic Band Pass Filter AM1090B1477

Description
1090 MHz Ceramic Band Pass Filter
Request a Quote
Description
1090 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1090 MHz Ceramic Band Pass Filter - AM1090B1477 - Anatech Electronics, Inc.
Garfield, NJ, United States
1090 MHz Ceramic Band Pass Filter
AM1090B1477
1090 MHz Ceramic Band Pass Filter AM1090B1477
1090 MHz Ceramic Band Pass Filter

1090 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1090B1477
Product Name 1090 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
13000-14500 MHz Cavity Band Pass Filter - AB13750B1068 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13750 MHz
Bandwidth 1.50E6 kHz
View Details