Anatech Electronics, Inc. 1087.5 MHz Ceramic Band Pass Filter AM1087B1576

Description
1087.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1087.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1087.5 MHz Ceramic Band Pass Filter - AM1087B1576 - Anatech Electronics, Inc.
Garfield, NJ, United States
1087.5 MHz Ceramic Band Pass Filter
AM1087B1576
1087.5 MHz Ceramic Band Pass Filter AM1087B1576
1087.5 MHz Ceramic Band Pass Filter

1087.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1087B1576
Product Name 1087.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1088 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details