Anatech Electronics, Inc. 1050 MHz Ceramic Band Pass Filter AM1050B1640

Description
1050 MHz Ceramic Band Pass Filter
Request a Quote
Description
1050 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1050 MHz Ceramic Band Pass Filter - AM1050B1640 - Anatech Electronics, Inc.
Garfield, NJ, United States
1050 MHz Ceramic Band Pass Filter
AM1050B1640
1050 MHz Ceramic Band Pass Filter AM1050B1640
1050 MHz Ceramic Band Pass Filter

1050 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1050B1640
Product Name 1050 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1050 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4885-4965MHz Cavity Band Pass filter - AB4925B1241 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 80000 kHz
View Details
1792 MHz Cavity Band Pass Filter - AB1792B817 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1792 MHz
Bandwidth 2000 kHz
View Details
2485 MHz Cavity Band Pass Filter - AB2485B1313 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2485 MHz
Bandwidth 22000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B622 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details